9750 -- PANEL METER, 0-15DCV, + 2% (FULL SCALE); DC VOLTMETER; ANNULAR, SELF-SHIELDING
Simpson Electric Company
Panel Meter, 0-15DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding
9750
Description
Features:
Clear Acrylic Window for Wide Angle Visibility
Rugged Black Plastic Case
Black Spade Pointer for Easy Distant Reading
Optional Behind-Panel Mounting Bezel Kit Specifications:
Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
Tracking: ±3%
Response Time: 1.5 Seconds Maximum
Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Description
Features:
Clear Acrylic Window for Wide Angle Visibility
Rugged Black Plastic Case
Black Spade Pointer for Easy Distant Reading
Optional Behind-Panel Mounting Bezel Kit Specifications:
Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
Tracking: ±3%
Response Time: 1.5 Seconds Maximum
Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Suppliers
Panel Meter, 0-15DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding
70209394
Features:
Clear Acrylic Window for Wide Angle Visibility
Rugged Black Plastic Case
Black Spade Pointer for Easy Distant Reading
Optional Behind-Panel Mounting Bezel Kit Specifications:
Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
Tracking: ±3%
Response Time: 1.5 Seconds Maximum
Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Features:
- Clear Acrylic Window for Wide Angle Visibility
- Rugged Black Plastic Case
- Black Spade Pointer for Easy Distant Reading
- Optional Behind-Panel Mounting Bezel Kit
Specifications:
- Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
- Tracking: ±3%
- Response Time: 1.5 Seconds Maximum
- Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Supplier's Site
Technical Specifications
|
Product Category
|
Analog Panel Meters |
|
Product Number
|
70209394 |
|
Product Name
|
Panel Meter, 0-15DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding |
|
Scale Length
|
3.14 inch (79.76 mm)
|
|
Voltage Range
|
0.0 to 15 volts
|
|
Response Time
|
1500 milliseconds
|
|
Accuracy
|
2 ± % of Full Scale
|
Unlock Full Specs
to access all available technical data
Similar Products
Input Type
Frequency; Frequency
Width
68 mm (2.68 inch)
Height
68 mm (2.68 inch)
View Details
Current Range
0.0 to 5 amps
Accuracy
3 ± % of Full Scale
View Details
Voltage Range
120 volts
Current Range
0.0 amps
Input Type
Power
View Details
Features
Illuminated
Scale Type
Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length
1.85 inch (46.99 mm)
View Details