Allied Electronics, Inc. PANEL METER, AC VOLT,AMP,FREQ IN 1 LED DIG12/24VDC AUX 70043535

Description
Accuracy: AC Volts TRMS Sensing: AC Voltage Range: 1 VAC to 300 VAC; ±1.0% of Range +2 Digits Frequency Range: 45 Hz to 65 Hz Drift in the Least Significant Digit May Occur Due to Thermal Changes in the Operating Environment Accuracy: AC Current TRMS Sensing: Maximum Input Current: 100 mAAC; 100 AAC Range: 1 Ampere to 1000 AAC Using Ct. Accuracy: ±2.5% of Range @ Rated Frequency +2 Digits, Provided Sine Wave Has Less Than 5% THD Accuracy Can Deteriorate as Much as 10% Depending on Distortion Level of Sine Wave Drift in the Least Significant Digit May Occur Due to Thermal Changes in The Operating Environment Or Ct. Frequency: Range: 45-65 Hz Accuracy ±0.5% +1 Count
Description
Accuracy: AC Volts TRMS Sensing: AC Voltage Range: 1 VAC to 300 VAC; ±1.0% of Range +2 Digits Frequency Range: 45 Hz to 65 Hz Drift in the Least Significant Digit May Occur Due to Thermal Changes in the Operating Environment Accuracy: AC Current TRMS Sensing: Maximum Input Current: 100 mAAC; 100 AAC Range: 1 Ampere to 1000 AAC Using Ct. Accuracy: ±2.5% of Range @ Rated Frequency +2 Digits, Provided Sine Wave Has Less Than 5% THD Accuracy Can Deteriorate as Much as 10% Depending on Distortion Level of Sine Wave Drift in the Least Significant Digit May Occur Due to Thermal Changes in The Operating Environment Or Ct. Frequency: Range: 45-65 Hz Accuracy ±0.5% +1 Count

Suppliers

Company
Product
Description
Supplier Links
PANEL METER, AC VOLT,AMP,FREQ IN 1 LED DIG12/24VDC AUX - 70043535 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL METER, AC VOLT,AMP,FREQ IN 1 LED DIG12/24VDC AUX
70043535
PANEL METER, AC VOLT,AMP,FREQ IN 1 LED DIG12/24VDC AUX 70043535
Accuracy: AC Volts TRMS Sensing: AC Voltage Range: 1 VAC to 300 VAC; ±1.0% of Range +2 Digits Frequency Range: 45 Hz to 65 Hz Drift in the Least Significant Digit May Occur Due to Thermal Changes in the Operating Environment Accuracy: AC Current TRMS Sensing: Maximum Input Current: 100 mAAC; 100 AAC Range: 1 Ampere to 1000 AAC Using Ct. Accuracy: ±2.5% of Range @ Rated Frequency +2 Digits, Provided Sine Wave Has Less Than 5% THD Accuracy Can Deteriorate as Much as 10% Depending on Distortion Level of Sine Wave Drift in the Least Significant Digit May Occur Due to Thermal Changes in The Operating Environment Or Ct. Frequency: Range: 45-65 Hz Accuracy ±0.5% +1 Count

Accuracy: AC Volts TRMS Sensing:

  • AC Voltage Range: 1 VAC to 300 VAC; ±1.0% of Range +2 Digits
  • Frequency Range: 45 Hz to 65 Hz
  • Drift in the Least Significant Digit May Occur Due to Thermal Changes in the Operating Environment Accuracy: AC Current TRMS Sensing:
  • Maximum Input Current: 100 mAAC; 100 AAC
  • Range: 1 Ampere to 1000 AAC Using Ct.
  • Accuracy: ±2.5% of Range @ Rated Frequency +2 Digits, Provided Sine Wave Has Less Than 5% THD
  • Accuracy Can Deteriorate as Much as 10% Depending on Distortion Level of Sine Wave
  • Drift in the Least Significant Digit May Occur Due to Thermal Changes in The Operating Environment Or Ct. Frequency:
  • Range: 45-65 Hz
  • Accuracy ±0.5% +1 Count
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70043535
Product Name PANEL METER, AC VOLT,AMP,FREQ IN 1 LED DIG12/24VDC AUX
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details