Allied Electronics, Inc. PANEL METER, 2.5INCH 0-25MADC 5%SURFACEMOUNT 70043511

Description
Very popular for low-cost application, the CK910, CK920 and CK930 Series Panel Meters are low cost and have 2-5% accuracy. This Series is designed for drop-in replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK900 Series also features high impact translucent cases, operating zero adjusters and illumination options to enhance the backlighting of the instruments. Connections are made through the 1⁄4" quick-disconnect terminals which may also serve as solder tabs. Window or Surface Mount Specify 100 ADC or 200 ADC
Description
Very popular for low-cost application, the CK910, CK920 and CK930 Series Panel Meters are low cost and have 2-5% accuracy. This Series is designed for drop-in replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK900 Series also features high impact translucent cases, operating zero adjusters and illumination options to enhance the backlighting of the instruments. Connections are made through the 1⁄4" quick-disconnect terminals which may also serve as solder tabs. Window or Surface Mount Specify 100 ADC or 200 ADC

Suppliers

Company
Product
Description
Supplier Links
PANEL METER, 2.5INCH 0-25MADC 5%SURFACEMOUNT - 70043511 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL METER, 2.5INCH 0-25MADC 5%SURFACEMOUNT
70043511
PANEL METER, 2.5INCH 0-25MADC 5%SURFACEMOUNT 70043511
Very popular for low-cost application, the CK910, CK920 and CK930 Series Panel Meters are low cost and have 2-5% accuracy. This Series is designed for drop-in replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK900 Series also features high impact translucent cases, operating zero adjusters and illumination options to enhance the backlighting of the instruments. Connections are made through the 1⁄4" quick-disconnect terminals which may also serve as solder tabs. Window or Surface Mount Specify 100 ADC or 200 ADC

Very popular for low-cost application, the CK910, CK920 and CK930 Series Panel Meters are low cost and have 2-5% accuracy. This Series is designed for drop-in replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK900 Series also features high impact translucent cases, operating zero adjusters and illumination options to enhance the backlighting of the instruments. Connections are made through the 1⁄4" quick-disconnect terminals which may also serve as solder tabs.

  • Window or Surface Mount
  • Specify 100 ADC or 200 ADC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Panel Meters
Product Number 70043511
Product Name PANEL METER, 2.5INCH 0-25MADC 5%SURFACEMOUNT
Current Range 0.0 to 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Analog Panel Meters - Round Style - Simpson Electric Company
Simpson Electric Company
Specs
Scale Type Zero-Left
Face Type Round Front Face
Input Type AC Voltage; DC Voltage; AC Current; DC Current
View Details