10240 -- PANEL METER, 0-300ACV, IRON VANE; HIGH DENSITY BLACK PLASTIC; + 2%
Simpson Electric Company
Panel Meter, 0-300ACV, Iron Vane; High Density Black Plastic; + 2%
10240
Description
Features:
Clear Acrylic Window for Wide Angle Visibility
Rugged Black Plastic Case
Black Spade Pointer for Easy Distant Reading
Optional Behind-Panel Mounting Bezel Kit Specifications:
Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
Tracking: ±3%
Response Time: 1.5 Seconds Maximum
Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Description
Features:
Clear Acrylic Window for Wide Angle Visibility
Rugged Black Plastic Case
Black Spade Pointer for Easy Distant Reading
Optional Behind-Panel Mounting Bezel Kit Specifications:
Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
Tracking: ±3%
Response Time: 1.5 Seconds Maximum
Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Suppliers
Panel Meter, 0-300ACV, Iron Vane; High Density Black Plastic; + 2%
70209435
Features:
Clear Acrylic Window for Wide Angle Visibility
Rugged Black Plastic Case
Black Spade Pointer for Easy Distant Reading
Optional Behind-Panel Mounting Bezel Kit Specifications:
Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
Tracking: ±3%
Response Time: 1.5 Seconds Maximum
Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Features:
- Clear Acrylic Window for Wide Angle Visibility
- Rugged Black Plastic Case
- Black Spade Pointer for Easy Distant Reading
- Optional Behind-Panel Mounting Bezel Kit
Specifications:
- Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
- Tracking: ±3%
- Response Time: 1.5 Seconds Maximum
- Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Supplier's Site
Technical Specifications
|
Product Category
|
Analog Panel Meters |
|
Product Number
|
70209435 |
|
Product Name
|
Panel Meter, 0-300ACV, Iron Vane; High Density Black Plastic; + 2% |
|
Voltage Range
|
0.0 to 300 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Input Type
Frequency; Frequency
Width
68 mm (2.68 inch)
Height
68 mm (2.68 inch)
View Details
Features
Illuminated
Voltage Range
6 to 1000 volts
Current Range
0.1000 to 100 amps
View Details