Allied Electronics, Inc. DIAC; 32 V; 2 A; 150 mW (Max.); 2 A (Max.); 150 degC/W (Max.); 5 V (Min.); -40 70038579

Description
DIAC, 32 V (Typ.) Breakover Voltage Silicon bi-directional trigger device intended for use in thyristor (SCR and TRIAC) trigger circuits, energy saving lighting circuits and other switching functions. Special Features Low Breakover Current Excellent Symmetry Very Low Leakage Current
Description
DIAC, 32 V (Typ.) Breakover Voltage Silicon bi-directional trigger device intended for use in thyristor (SCR and TRIAC) trigger circuits, energy saving lighting circuits and other switching functions. Special Features Low Breakover Current Excellent Symmetry Very Low Leakage Current

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
DIAC; 32 V; 2 A; 150 mW (Max.); 2 A (Max.); 150 degC/W (Max.); 5 V (Min.); -40
70038579
DIAC; 32 V; 2 A; 150 mW (Max.); 2 A (Max.); 150 degC/W (Max.); 5 V (Min.); -40 70038579
DIAC, 32 V (Typ.) Breakover Voltage Silicon bi-directional trigger device intended for use in thyristor (SCR and TRIAC) trigger circuits, energy saving lighting circuits and other switching functions. Special Features Low Breakover Current Excellent Symmetry Very Low Leakage Current

DIAC, 32 V (Typ.) Breakover Voltage
Silicon bi-directional trigger device intended for use in thyristor (SCR and TRIAC) trigger circuits, energy saving lighting circuits and other switching functions.
Special Features

  • Low Breakover Current
  • Excellent Symmetry
  • Very Low Leakage Current
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thyristors
Product Number 70038579
Product Name DIAC; 32 V; 2 A; 150 mW (Max.); 2 A (Max.); 150 degC/W (Max.); 5 V (Min.); -40
Thyristor Type Diac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B571-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - BRT12F-X007 - 864616-BRT12F-X007 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T420N12TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details