Allied Electronics, Inc. 12/3 ROYAL STOW PORTABLE CORD PVC 600V GRAY 250FT 70038074

Description
Temperature Range: -20°C to 690°C. Ratings: UL listed and CSA certified. Stranded bare copper insulated with PVC. Flexibility, Abrasion and Tear Resistance Non-wicking Polypropylene Fillers Excellent Ozone, Oil and Chemical Resistance Flame Resistant Suited for Water Submersion Cabled to Meet UL 62 Requirements
Description
Temperature Range: -20°C to 690°C. Ratings: UL listed and CSA certified. Stranded bare copper insulated with PVC. Flexibility, Abrasion and Tear Resistance Non-wicking Polypropylene Fillers Excellent Ozone, Oil and Chemical Resistance Flame Resistant Suited for Water Submersion Cabled to Meet UL 62 Requirements

Suppliers

Company
Product
Description
Supplier Links
12/3 ROYAL STOW PORTABLE CORD PVC 600V GRAY 250FT - 70038074 - Allied Electronics, Inc.
Fort Worth, TX, USA
12/3 ROYAL STOW PORTABLE CORD PVC 600V GRAY 250FT
70038074
12/3 ROYAL STOW PORTABLE CORD PVC 600V GRAY 250FT 70038074
Temperature Range: -20°C to 690°C. Ratings: UL listed and CSA certified. Stranded bare copper insulated with PVC. Flexibility, Abrasion and Tear Resistance Non-wicking Polypropylene Fillers Excellent Ozone, Oil and Chemical Resistance Flame Resistant Suited for Water Submersion Cabled to Meet UL 62 Requirements

Temperature Range: -20°C to 690°C. Ratings: UL listed and CSA certified. Stranded bare copper insulated with PVC.

  • Flexibility, Abrasion and Tear Resistance
  • Non-wicking Polypropylene Fillers
  • Excellent Ozone, Oil and Chemical Resistance
  • Flame Resistant
  • Suited for Water Submersion
  • Cabled to Meet UL 62 Requirements
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70038074
Product Name 12/3 ROYAL STOW PORTABLE CORD PVC 600V GRAY 250FT
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

E60224 - CAT 5e Ethernet Cable (1 Data Pair) - E60224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details