Allied Electronics, Inc. 12/3 SJEOOW SEOPRENE 105C 300VOLT (JUNIOR) 250FT 70038071

Description
Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer. Easy to Strip Light in Weight Outstanding Flexibility Superior Abrasion Resistance Non-wicking Polypropylene Fillers All-weather Protection from -50°C to 105°C Excellent Ozone, Sunlight, Chemical and Oil Resistance Water Resistance with High Dielectric Insulation
Description
Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer. Easy to Strip Light in Weight Outstanding Flexibility Superior Abrasion Resistance Non-wicking Polypropylene Fillers All-weather Protection from -50°C to 105°C Excellent Ozone, Sunlight, Chemical and Oil Resistance Water Resistance with High Dielectric Insulation

Suppliers

Company
Product
Description
Supplier Links
12/3 SJEOOW SEOPRENE 105C 300VOLT (JUNIOR) 250FT - 70038071 - Allied Electronics, Inc.
Fort Worth, TX, USA
12/3 SJEOOW SEOPRENE 105C 300VOLT (JUNIOR) 250FT
70038071
12/3 SJEOOW SEOPRENE 105C 300VOLT (JUNIOR) 250FT 70038071
Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer. Easy to Strip Light in Weight Outstanding Flexibility Superior Abrasion Resistance Non-wicking Polypropylene Fillers All-weather Protection from -50°C to 105°C Excellent Ozone, Sunlight, Chemical and Oil Resistance Water Resistance with High Dielectric Insulation

Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer.

  • Easy to Strip
  • Light in Weight
  • Outstanding Flexibility
  • Superior Abrasion Resistance
  • Non-wicking Polypropylene Fillers
  • All-weather Protection from -50°C to 105°C
  • Excellent Ozone, Sunlight, Chemical and Oil Resistance
  • Water Resistance with High Dielectric Insulation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70038071
Product Name 12/3 SJEOOW SEOPRENE 105C 300VOLT (JUNIOR) 250FT
Product Category Cable
Cable Jacket TPE
Cable Insulation TPE
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

E13226 - CAT 5e Ethernet Cable (1 Data Pair) - E13226 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser-Markable)
Cable Conductor Silver-plated high-strength copper alloy conductor
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details