Allied Electronics, Inc. 18/2 SJEOOW SEOPRENE 105C 300VOLT (JUNIOR) 250FT 70038065

Description
Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer. Easy to Strip Light in Weight Outstanding Flexibility Superior Abrasion Resistance Non-wicking Polypropylene Fillers All-weather Protection from -50°C to 105°C Excellent Ozone, Sunlight, Chemical and Oil Resistance Water Resistance with High Dielectric Insulation
Description
Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer. Easy to Strip Light in Weight Outstanding Flexibility Superior Abrasion Resistance Non-wicking Polypropylene Fillers All-weather Protection from -50°C to 105°C Excellent Ozone, Sunlight, Chemical and Oil Resistance Water Resistance with High Dielectric Insulation

Suppliers

Company
Product
Description
Supplier Links
18/2 SJEOOW SEOPRENE 105C 300VOLT (JUNIOR) 250FT - 70038065 - Allied Electronics, Inc.
Fort Worth, TX, USA
18/2 SJEOOW SEOPRENE 105C 300VOLT (JUNIOR) 250FT
70038065
18/2 SJEOOW SEOPRENE 105C 300VOLT (JUNIOR) 250FT 70038065
Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer. Easy to Strip Light in Weight Outstanding Flexibility Superior Abrasion Resistance Non-wicking Polypropylene Fillers All-weather Protection from -50°C to 105°C Excellent Ozone, Sunlight, Chemical and Oil Resistance Water Resistance with High Dielectric Insulation

Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer.

  • Easy to Strip
  • Light in Weight
  • Outstanding Flexibility
  • Superior Abrasion Resistance
  • Non-wicking Polypropylene Fillers
  • All-weather Protection from -50°C to 105°C
  • Excellent Ozone, Sunlight, Chemical and Oil Resistance
  • Water Resistance with High Dielectric Insulation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70038065
Product Name 18/2 SJEOOW SEOPRENE 105C 300VOLT (JUNIOR) 250FT
Product Category Cable
Cable Jacket TPE
Cable Insulation TPE
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 534032 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.2200 mm2
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details