Allied Electronics, Inc. 12/3 SEOOW SEOPRENE 105C 600 VOLT 250FT 70038059

Description
Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer. Easy to Strip Light in Weight Outstanding Flexibility Superior Abrasion Resistance Non-wicking Polypropylene Fillers All-weather Protection from -50°C to 105°C Excellent Ozone, Sunlight, Chemical and Oil Resistance Water Resistance with High Dielectric Insulation
Description
Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer. Easy to Strip Light in Weight Outstanding Flexibility Superior Abrasion Resistance Non-wicking Polypropylene Fillers All-weather Protection from -50°C to 105°C Excellent Ozone, Sunlight, Chemical and Oil Resistance Water Resistance with High Dielectric Insulation

Suppliers

Company
Product
Description
Supplier Links
12/3 SEOOW SEOPRENE 105C 600 VOLT 250FT - 70038059 - Allied Electronics, Inc.
Fort Worth, TX, USA
12/3 SEOOW SEOPRENE 105C 600 VOLT 250FT
70038059
12/3 SEOOW SEOPRENE 105C 600 VOLT 250FT 70038059
Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer. Easy to Strip Light in Weight Outstanding Flexibility Superior Abrasion Resistance Non-wicking Polypropylene Fillers All-weather Protection from -50°C to 105°C Excellent Ozone, Sunlight, Chemical and Oil Resistance Water Resistance with High Dielectric Insulation

Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer.

  • Easy to Strip
  • Light in Weight
  • Outstanding Flexibility
  • Superior Abrasion Resistance
  • Non-wicking Polypropylene Fillers
  • All-weather Protection from -50°C to 105°C
  • Excellent Ozone, Sunlight, Chemical and Oil Resistance
  • Water Resistance with High Dielectric Insulation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70038059
Product Name 12/3 SEOOW SEOPRENE 105C 600 VOLT 250FT
Product Category Cable
Cable Jacket TPE
Cable Insulation TPE
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
PFA Insulated Cable, 250V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
Twisted Pair Cable - 1106233001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
View Details