Allied Electronics, Inc. Transformer,Current Sensing,30A,PrimaryDCR 530uOhms,60mH 70037406

Description
Electrical Specifications Sense Ratio: 30 A, Up to 200 Hz. Turns Ratio: 1:500 Primary to Sense. Primary DCR: 530 μOhms Max. Sense DCR: 20 Ohms ±7%. Secondary Inductance: 730 μH ±30%. Features UL Approved Class B Insulation System Dielectric Strength 3000 V RMS Specially Designed Split Bobbin Small Physical Package for Tight Configurations Cost Effective
Description
Electrical Specifications Sense Ratio: 30 A, Up to 200 Hz. Turns Ratio: 1:500 Primary to Sense. Primary DCR: 530 μOhms Max. Sense DCR: 20 Ohms ±7%. Secondary Inductance: 730 μH ±30%. Features UL Approved Class B Insulation System Dielectric Strength 3000 V RMS Specially Designed Split Bobbin Small Physical Package for Tight Configurations Cost Effective

Suppliers

Company
Product
Description
Supplier Links
Transformer,Current Sensing,30A,PrimaryDCR 530uOhms,60mH - 70037406 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer,Current Sensing,30A,PrimaryDCR 530uOhms,60mH
70037406
Transformer,Current Sensing,30A,PrimaryDCR 530uOhms,60mH 70037406
Electrical Specifications Sense Ratio: 30 A, Up to 200 Hz. Turns Ratio: 1:500 Primary to Sense. Primary DCR: 530 μOhms Max. Sense DCR: 20 Ohms ±7%. Secondary Inductance: 730 μH ±30%. Features UL Approved Class B Insulation System Dielectric Strength 3000 V RMS Specially Designed Split Bobbin Small Physical Package for Tight Configurations Cost Effective

Electrical Specifications
Sense Ratio:
30 A, Up to 200 Hz. Turns Ratio: 1:500 Primary to Sense. Primary DCR: 530 μOhms Max. Sense DCR: 20 Ohms ±7%. Secondary Inductance: 730 μH ±30%.
Features

  • UL Approved Class B Insulation System
  • Dielectric Strength 3000 V RMS
  • Specially Designed Split Bobbin
  • Small Physical Package for Tight Configurations
  • Cost Effective
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70037406
Product Name Transformer,Current Sensing,30A,PrimaryDCR 530uOhms,60mH
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A10-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 750 VA
View Details
Transformers - Power Transformers - 1182V24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details