Allied Electronics, Inc. Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 12/24VAC;PCB 70037391

Description
Dual Side-Winder Dual Primary Transformer, 115⁄230 V Primary Voltage Bobbin and shroud material meet UL 94V-O flammability requirements Specially designed bobbin wall slots eliminates all wire crossovers Dual bobbin non-concentric design reduces capacitances and eliminates the need for an electrostatic shield UL 1585 Approved Class 2, 3: UL File No. E214561 (for 2.5 and 10 VA Configurations; 5 VA is UL Pending) Class B (130\'b0C) Insulation System Built to Meet Requirements of IEC EN61558-1 and VDE Internationals Safety Standards Insulating Shroud Provides 4200 V RMS Hi-POT Dielectric Strength (Pri: Sec) Bobbin and Shroud Material Meet UL 94V-O Flammability Requirements Specially Designed Bobbin Wall Slots Eliminates Wire Crossovers Dual Bobbin Non-Concentric Design Reduces Capacitances and Eliminates the Need for an Electrostatic Shield Precision Pin Alignment for Easy Drop-In Installation
Description
Dual Side-Winder Dual Primary Transformer, 115⁄230 V Primary Voltage Bobbin and shroud material meet UL 94V-O flammability requirements Specially designed bobbin wall slots eliminates all wire crossovers Dual bobbin non-concentric design reduces capacitances and eliminates the need for an electrostatic shield UL 1585 Approved Class 2, 3: UL File No. E214561 (for 2.5 and 10 VA Configurations; 5 VA is UL Pending) Class B (130\'b0C) Insulation System Built to Meet Requirements of IEC EN61558-1 and VDE Internationals Safety Standards Insulating Shroud Provides 4200 V RMS Hi-POT Dielectric Strength (Pri: Sec) Bobbin and Shroud Material Meet UL 94V-O Flammability Requirements Specially Designed Bobbin Wall Slots Eliminates Wire Crossovers Dual Bobbin Non-Concentric Design Reduces Capacitances and Eliminates the Need for an Electrostatic Shield Precision Pin Alignment for Easy Drop-In Installation

Suppliers

Company
Product
Description
Supplier Links
Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 12/24VAC;PCB - 70037391 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 12/24VAC;PCB
70037391
Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 12/24VAC;PCB 70037391
Dual Side-Winder Dual Primary Transformer, 115⁄230 V Primary Voltage Bobbin and shroud material meet UL 94V-O flammability requirements Specially designed bobbin wall slots eliminates all wire crossovers Dual bobbin non-concentric design reduces capacitances and eliminates the need for an electrostatic shield UL 1585 Approved Class 2, 3: UL File No. E214561 (for 2.5 and 10 VA Configurations; 5 VA is UL Pending) Class B (130\'b0C) Insulation System Built to Meet Requirements of IEC EN61558-1 and VDE Internationals Safety Standards Insulating Shroud Provides 4200 V RMS Hi-POT Dielectric Strength (Pri: Sec) Bobbin and Shroud Material Meet UL 94V-O Flammability Requirements Specially Designed Bobbin Wall Slots Eliminates Wire Crossovers Dual Bobbin Non-Concentric Design Reduces Capacitances and Eliminates the Need for an Electrostatic Shield Precision Pin Alignment for Easy Drop-In Installation

Dual Side-Winder Dual Primary Transformer, 115⁄230 V Primary Voltage

  • Bobbin and shroud material meet UL 94V-O flammability requirements
  • Specially designed bobbin wall slots eliminates all wire crossovers
  • Dual bobbin non-concentric design reduces capacitances and eliminates the need for an electrostatic shield
  • UL 1585 Approved Class 2, 3: UL File No. E214561 (for 2.5 and 10 VA Configurations; 5 VA is UL Pending)
  • Class B (130\'b0C) Insulation System
  • Built to Meet Requirements of IEC EN61558-1 and VDE Internationals Safety Standards
  • Insulating Shroud Provides 4200 V RMS Hi-POT Dielectric Strength (Pri: Sec)
  • Bobbin and Shroud Material Meet UL 94V-O Flammability Requirements
  • Specially Designed Bobbin Wall Slots Eliminates Wire Crossovers
  • Dual Bobbin Non-Concentric Design Reduces Capacitances and Eliminates the Need for an Electrostatic Shield
  • Precision Pin Alignment for Easy Drop-In Installation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70037391
Product Name Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 12/24VAC;PCB
Other Transformer Types / Applications Isolation; Multi-ratio; Planar Transformer
Standards UL; VDE
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-BJ130 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 130 VA
View Details
Transformers - Chokes & Reactors - 154M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details