RS Components, Ltd. P-Clips 7002943

Description
Steel P-Clip, TPE liner,29mm
Request a Quote
Description
Steel P-Clip, TPE liner,29mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 7002943 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
7002943
P-Clips 7002943
Steel P-Clip, TPE liner,29mm

Steel P-Clip, TPE liner,29mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 7002943
Product Name P-Clips
Diameter 0.496 inch (12.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 185700 - RS Components, Ltd.
Specs
Type Flat cable clamp
Diameter 0.276 inch (7 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 1720850 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 1.024 inch (26 mm)
Material Nylon 66
View Details
P-Clips - 1440661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
P-Clips - 2269014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; Stainless Steel
View Details