Allied Electronics, Inc. Op-Amp; Quad Operational; 32 V; 1.4 mA (Typ.); 32 V; 3 mV (Typ.); 2 nA (Max.) 70021483

Description
Low Power Quad Operational Amplifiers, 32 V Voltage Supply, 1.5 mA (Typ.) Current Supply Internally frequency compensated for unity gain Large dc voltage gain: 100 dB Wide bandwidth (unity gain): 1 MHz (temperature co It consists of four independent, high gain, internally frequency compensated Operational amplifiers which were designed specifically to operate from a single power supply over a wide range of voltages. Operation from split power supplies is also possible and the low power supply current drain is independent of the magnitude of the power supply voltage.
Description
Low Power Quad Operational Amplifiers, 32 V Voltage Supply, 1.5 mA (Typ.) Current Supply Internally frequency compensated for unity gain Large dc voltage gain: 100 dB Wide bandwidth (unity gain): 1 MHz (temperature co It consists of four independent, high gain, internally frequency compensated Operational amplifiers which were designed specifically to operate from a single power supply over a wide range of voltages. Operation from split power supplies is also possible and the low power supply current drain is independent of the magnitude of the power supply voltage.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Op-Amp; Quad Operational; 32 V; 1.4 mA (Typ.); 32 V; 3 mV (Typ.); 2 nA (Max.)
70021483
Op-Amp; Quad Operational; 32 V; 1.4 mA (Typ.); 32 V; 3 mV (Typ.); 2 nA (Max.) 70021483
Low Power Quad Operational Amplifiers, 32 V Voltage Supply, 1.5 mA (Typ.) Current Supply Internally frequency compensated for unity gain Large dc voltage gain: 100 dB Wide bandwidth (unity gain): 1 MHz (temperature co It consists of four independent, high gain, internally frequency compensated Operational amplifiers which were designed specifically to operate from a single power supply over a wide range of voltages. Operation from split power supplies is also possible and the low power supply current drain is independent of the magnitude of the power supply voltage.

Low Power Quad Operational Amplifiers, 32 V Voltage Supply, 1.5 mA (Typ.) Current Supply

  • Internally frequency compensated for unity gain
  • Large dc voltage gain: 100 dB
  • Wide bandwidth (unity gain): 1 MHz (temperature co
    It consists of four independent, high gain, internally frequency compensated Operational amplifiers which were designed specifically to operate from a single power supply over a wide range of voltages. Operation from split power supplies is also possible and the low power supply current drain is independent of the magnitude of the power supply voltage.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70021483
Product Name Op-Amp; Quad Operational; 32 V; 1.4 mA (Typ.); 32 V; 3 mV (Typ.); 2 nA (Max.)
Supply Voltage (VS) 5 volts
Source Current (IS) 0.7000 milliamps
VOS 2 millivolts
IBIAS 0.0450 µA
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual CMOS Voltage Comparator, Push-Pull Driver - ALD2302APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 0.2500 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Op Amps - 2449808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details