Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
ALLIED ELECTRONICS, INC.
70021405 -- REGULATOR, LDO, 800MA 3.3V TO-220 PKG
Allied Electronics, Inc.
REGULATOR, LDO, 800MA 3.3V TO-220 PKG
70021405
Description
REGULATOR, LDO, 800MA 3.3V TO-220 PKG
Allied Electronics, Inc.
Done
Description
REGULATOR, LDO, 800MA 3.3V TO-220 PKG
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
REGULATOR, LDO, 800MA 3.3V TO-220 PKG
70021405
REGULATOR, LDO, 800MA 3.3V TO-220 PKG
70021405
REGULATOR, LDO, 800MA 3.3V TO-220 PKG
REGULATOR, LDO, 800MA 3.3V TO-220 PKG
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
DC-DC Converter Chips
Product Number
70021405
Product Name
REGULATOR, LDO, 800MA 3.3V TO-220 PKG
Package Type
TO-220
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Power Supplies - Board Mount - DC DC Converters
PT4243C
Specs
Package Type
Other; 10-SMD Module
Output Voltage
18 to 36 volts
Output Power
10 watts
View Details
RS Components, Ltd.
DC-DC Converters
1226059P
Specs
Input Voltage
5.5 volts
View Details
Rochester Electronics
Boost DC-DC Converter IC
ADP3000AN-3.3
Specs
Package Type
Other; 8-DIP (0.300", 7.62mm)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Fuji Electric Corp. of America
Model:FA7700V
Specs
Configuration / Function
Boost
View Details