Allied Electronics, Inc. DIODE; 2.5 V; 15 MA; 10 MA; TO-92; 0 DEGC; DEGC 70021094

Description
DIODE; 2.5 V; 15 MA; 10 MA; TO-92; 0 DEGC; DEGC
Description
DIODE; 2.5 V; 15 MA; 10 MA; TO-92; 0 DEGC; DEGC

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
DIODE; 2.5 V; 15 MA; 10 MA; TO-92; 0 DEGC; DEGC
70021094
DIODE; 2.5 V; 15 MA; 10 MA; TO-92; 0 DEGC; DEGC 70021094
DIODE; 2.5 V; 15 MA; 10 MA; TO-92; 0 DEGC; DEGC

DIODE; 2.5 V; 15 MA; 10 MA; TO-92; 0 DEGC; DEGC

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70021094
Product Name DIODE; 2.5 V; 15 MA; 10 MA; TO-92; 0 DEGC; DEGC
Tj 0 to ? C (32 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6529 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
B48-2 and B48-2T Series B482G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: TS868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details