AMPLIFIER, JFET INPUT OPERATIONAL, +/- 18 V (MAX.), 5 MA (TYP.) @ +25C SUPPLY, 8 pin dip These are the first monolithic JFET input operational amplifiers to incorporate well matched, high voltage JFETs on the same chip with standard bipolar transistors (BI-FET™ Technology). These amplifiers feature low input bias and offset currents/low offset voltage and offset voltage drift, coupled with offset adjust which does not degrade drift or common-mode rejection. The devices are also designed for high slew rate, wide bandwidth, extremely fast settling time, low voltage and current noise and a low 1/f noise corner.
Replace expensive hybrid and module FET op amps
Rugged JFETs allow blow-out free handling compared with MOSFET input devices
Excellent for low noise applications using either high or low source impedance-very low 1/f corner
Offset adjust does not degrade drift or common-mode rejection as in most monolithic amplifiers
New output stage allows use of large capacitive loads (5,000 pF) without stability problems
Internal compensation and large differential input voltage capability. Applications:
Precision high speed integrators
Fast D/A and A/D converters
High impedance buffers
Wideband, low noise, low drift amplifiers
AMPLIFIER, JFET INPUT OPERATIONAL, +/- 18 V (MAX.), 5 MA (TYP.) @ +25C SUPPLY, 8 pin dip
These are the first monolithic JFET input operational amplifiers to incorporate well matched, high voltage JFETs on the same chip with standard bipolar transistors (BI-FET™ Technology). These amplifiers feature low input bias and offset currents/low offset voltage and offset voltage drift, coupled with offset adjust which does not degrade drift or common-mode rejection. The devices are also designed for high slew rate, wide bandwidth, extremely fast settling time, low voltage and current noise and a low 1/f noise corner.
- Replace expensive hybrid and module FET op amps
- Rugged JFETs allow blow-out free handling compared with MOSFET input devices
- Excellent for low noise applications using either high or low source impedance-very low 1/f corner
- Offset adjust does not degrade drift or common-mode rejection as in most monolithic amplifiers
- New output stage allows use of large capacitive loads (5,000 pF) without stability problems
- Internal compensation and large differential input voltage capability.
Applications:
- Precision high speed integrators
- Fast D/A and A/D converters
- High impedance buffers
- Wideband, low noise, low drift amplifiers