Allied Electronics, Inc. Lamp;TI 3/4MF LED 12VDC PURE GRN W REFLECTOR 70011852

Description
Green , 910 mcd Luminous Intensity, T-1-1⁄4 Package Type, 15.9 mm (Max.) Height, LED Low heat generation Shock and vibration proof Extremely high brightness with low current draw LED nominal voltage is 24 VDC, due to production tolerances, color temperature variations may be detected within individual consignments.
Description
Green , 910 mcd Luminous Intensity, T-1-1⁄4 Package Type, 15.9 mm (Max.) Height, LED Low heat generation Shock and vibration proof Extremely high brightness with low current draw LED nominal voltage is 24 VDC, due to production tolerances, color temperature variations may be detected within individual consignments.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Lamp;TI 3/4MF LED 12VDC PURE GRN W REFLECTOR
70011852
Lamp;TI 3/4MF LED 12VDC PURE GRN W REFLECTOR 70011852
Green , 910 mcd Luminous Intensity, T-1-1⁄4 Package Type, 15.9 mm (Max.) Height, LED Low heat generation Shock and vibration proof Extremely high brightness with low current draw LED nominal voltage is 24 VDC, due to production tolerances, color temperature variations may be detected within individual consignments.

Green , 910 mcd Luminous Intensity, T-1-1⁄4 Package Type, 15.9 mm (Max.) Height, LED

  • Low heat generation
  • Shock and vibration proof
  • Extremely high brightness with low current draw
    LED nominal voltage is 24 VDC, due to production tolerances, color temperature variations may be detected within individual consignments.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70011852
Product Name Lamp;TI 3/4MF LED 12VDC PURE GRN W REFLECTOR
Base Type Midget Flange
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-0WC - HIS550R-0WC - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details