Allied Electronics, Inc. Lamp;T10X25 BA9S LED 24VAC/DC YELLOW WITH BRIDGERECTIFIER 70011841

Description
Extremely High Brightness with Low Current, Bayonet Based LED with Custom Color Extremely high brightness with low current draw Long life typically 100K hours vs. 10K hours Low heat generation Available in five standard colors Custom colors available upon request Shock and vibration proof Bayonet based LED with custom color. Extremely high brightness with low current. T-1-3⁄4 package type. Height is 25 mm. Lamp life 100000 hours.
Description
Extremely High Brightness with Low Current, Bayonet Based LED with Custom Color Extremely high brightness with low current draw Long life typically 100K hours vs. 10K hours Low heat generation Available in five standard colors Custom colors available upon request Shock and vibration proof Bayonet based LED with custom color. Extremely high brightness with low current. T-1-3⁄4 package type. Height is 25 mm. Lamp life 100000 hours.

Suppliers

Company
Product
Description
Supplier Links
Lamp;T10X25 BA9S LED 24VAC/DC YELLOW WITH BRIDGERECTIFIER - 70011841 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;T10X25 BA9S LED 24VAC/DC YELLOW WITH BRIDGERECTIFIER
70011841
Lamp;T10X25 BA9S LED 24VAC/DC YELLOW WITH BRIDGERECTIFIER 70011841
Extremely High Brightness with Low Current, Bayonet Based LED with Custom Color Extremely high brightness with low current draw Long life typically 100K hours vs. 10K hours Low heat generation Available in five standard colors Custom colors available upon request Shock and vibration proof Bayonet based LED with custom color. Extremely high brightness with low current. T-1-3⁄4 package type. Height is 25 mm. Lamp life 100000 hours.

Extremely High Brightness with Low Current, Bayonet Based LED with Custom Color

  • Extremely high brightness with low current draw
  • Long life typically 100K hours vs. 10K hours
  • Low heat generation
  • Available in five standard colors
  • Custom colors available upon request
  • Shock and vibration proof
    Bayonet based LED with custom color. Extremely high brightness with low current. T-1-3⁄4 package type. Height is 25 mm. Lamp life 100000 hours.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LED Lamps
Product Number 70011841
Product Name Lamp;T10X25 BA9S LED 24VAC/DC YELLOW WITH BRIDGERECTIFIER
Base Type Bayonet (BA9S)
Unlock Full Specs
to access all available technical data