Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 16MM 230VAC FLT WHT, BLACK CHROME 70011773

Description
LED Indicators, White Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremly long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Description
LED Indicators, White Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremly long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 16MM 230VAC FLT WHT, BLACK CHROME - 70011773 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 16MM 230VAC FLT WHT, BLACK CHROME
70011773
Indicator,Pnl-Mnt;LED IND 16MM 230VAC FLT WHT, BLACK CHROME 70011773
LED Indicators, White Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremly long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

LED Indicators, White Color, Panel Mount, Solder⁄Faston Termination

  • Shock and vibration proof
  • Extremly long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011773
Product Name Indicator,Pnl-Mnt;LED IND 16MM 230VAC FLT WHT, BLACK CHROME
Lamp Type LED Lamps
LED Color White
Terminal Type Quick Connect / Blade
Height 58 mm (2.28 inch)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Mount Indicators - 1116575 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-4611-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details