Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 16MM 12VAC/DCFLAT BLUE, 1/2 WAVE RECT., BLACK CHROME 70011757

Description
LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Description
LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 16MM 12VAC/DCFLAT BLUE, 1/2 WAVE RECT., BLACK CHROME
70011757
Indicator,Pnl-Mnt;LED IND 16MM 12VAC/DCFLAT BLUE, 1/2 WAVE RECT., BLACK CHROME 70011757
LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011757
Product Name Indicator,Pnl-Mnt;LED IND 16MM 12VAC/DCFLAT BLUE, 1/2 WAVE RECT., BLACK CHROME
Lamp Type LED Lamps
LED Color Blue
Terminal Type Quick Connect / Blade
Height 52 mm (2.05 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329117 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details