Allied Electronics, Inc. Indicator,Pnl Mnt;NonRelamp;Green;Mnt-Sz 0.555In;130VAC;Hex Nut;QC/Solder;LED 70011739

Description
Panel Mount, LED Indicator, 11 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel 130 VAC and 230 VAC with protection tube IP40 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
Panel Mount, LED Indicator, 11 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel 130 VAC and 230 VAC with protection tube IP40 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl Mnt;NonRelamp;Green;Mnt-Sz 0.555In;130VAC;Hex Nut;QC/Solder;LED - 70011739 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl Mnt;NonRelamp;Green;Mnt-Sz 0.555In;130VAC;Hex Nut;QC/Solder;LED
70011739
Indicator,Pnl Mnt;NonRelamp;Green;Mnt-Sz 0.555In;130VAC;Hex Nut;QC/Solder;LED 70011739
Panel Mount, LED Indicator, 11 mm (Max.) Panel Thickness Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel 130 VAC and 230 VAC with protection tube IP40 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Panel Mount, LED Indicator, 11 mm (Max.) Panel Thickness

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Standard bezel 130 VAC and 230 VAC with protection tube IP40
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011739
Product Name Indicator,Pnl Mnt;NonRelamp;Green;Mnt-Sz 0.555In;130VAC;Hex Nut;QC/Solder;LED
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 55.5 mm (2.19 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-426-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 106234 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details