Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;70mcd;14mm;24VDC;black chrome;46 mm;-25degc;60deg;10 70011736

Description
Panel Mount LED Indicator, 70 mcd Luminous Intensity, 20 mA Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel with resistor IP40 LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.
Description
Panel Mount LED Indicator, 70 mcd Luminous Intensity, 20 mA Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel with resistor IP40 LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;70mcd;14mm;24VDC;black chrome;46 mm;-25degc;60deg;10 - 70011736 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;70mcd;14mm;24VDC;black chrome;46 mm;-25degc;60deg;10
70011736
Indicator,Pnl-Mnt;LED;Green;70mcd;14mm;24VDC;black chrome;46 mm;-25degc;60deg;10 70011736
Panel Mount LED Indicator, 70 mcd Luminous Intensity, 20 mA Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Standard bezel with resistor IP40 LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.

Panel Mount LED Indicator, 70 mcd Luminous Intensity, 20 mA Current Rating

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Standard bezel with resistor IP40
    LED Indicators are manufactured with high brightness colored diffused 10 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011736
Product Name Indicator,Pnl-Mnt;LED;Green;70mcd;14mm;24VDC;black chrome;46 mm;-25degc;60deg;10
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 46 mm (1.81 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 0035.0728-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1329104 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details