Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Red;150mcd;14mm;12VDC;QC/Solder Tab;20mA;Satin Chrome 70011732

Description
Panel Mount LED Indicator, Luminous Intensity 150 mcd, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 10 mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.
Description
Panel Mount LED Indicator, Luminous Intensity 150 mcd, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 10 mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;150mcd;14mm;12VDC;QC/Solder Tab;20mA;Satin Chrome
70011732
Indicator,Pnl-Mnt;LED;Red;150mcd;14mm;12VDC;QC/Solder Tab;20mA;Satin Chrome 70011732
Panel Mount LED Indicator, Luminous Intensity 150 mcd, Operating Temperature -25 to +60 °C Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption LED Indicators are manufactured with high brightness colored diffused 10 mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.

Panel Mount LED Indicator, Luminous Intensity 150 mcd, Operating Temperature -25 to +60 °C

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    LED Indicators are manufactured with high brightness colored diffused 10 mm LEDs. These LEDs are fitted in high quality metal bezels, supplied with fixing nut and washer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011732
Product Name Indicator,Pnl-Mnt;LED;Red;150mcd;14mm;12VDC;QC/Solder Tab;20mA;Satin Chrome
Lamp Type LED Lamps
LED Color Red
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713828 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illuminated Mushroom Push Button - 2ALM7LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details