Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 5MM 24VDC REDSUNLHT, BLACK CHROME 70011721

Description
1200 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC), Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
1200 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC), Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 5MM 24VDC REDSUNLHT, BLACK CHROME
70011721
Indicator,Pnl-Mnt;LED IND 5MM 24VDC REDSUNLHT, BLACK CHROME 70011721
1200 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC), Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption Connection by solder⁄faston tab terminals LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

1200 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC), Panel Mount LED Indicator

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Connection by solder⁄faston tab terminals
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These Leeds are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011721
Product Name Indicator,Pnl-Mnt;LED IND 5MM 24VDC REDSUNLHT, BLACK CHROME
Lamp Type LED Lamps
LED Color Red
Terminal Type Quick Connect / Blade
Width 9.5 mm (0.3740 inch)
Height 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104856 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM6LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details