Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;1300mcd;8mm;12VDC;Black Chrome Bezel,44mm;-25degC;6 70011709

Description
Panel Mount Led Indicator, 1300 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Prominent (exterior) bezel sunlight visibility with resistor and half-wave rectifier IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Description
Panel Mount Led Indicator, 1300 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Prominent (exterior) bezel sunlight visibility with resistor and half-wave rectifier IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;1300mcd;8mm;12VDC;Black Chrome Bezel,44mm;-25degC;6
70011709
Indicator,Pnl-Mnt;LED;Green;1300mcd;8mm;12VDC;Black Chrome Bezel,44mm;-25degC;6 70011709
Panel Mount Led Indicator, 1300 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating Shock and vibration proof Easy to install High degree of protection Low power consumption Prominent (exterior) bezel sunlight visibility with resistor and half-wave rectifier IP67 LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B

Panel Mount Led Indicator, 1300 mcd Luminous Intensity, 9⁄17 mA (AC⁄DC) Current Rating

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
  • Prominent (exterior) bezel sunlight visibility with resistor and half-wave rectifier IP67
    LED Indicators are manufactured with high brightness colored diffused 5 mm. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Connection is by faston⁄solder tab terminals. B
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011709
Product Name Indicator,Pnl-Mnt;LED;Green;1300mcd;8mm;12VDC;Black Chrome Bezel,44mm;-25degC;6
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 44 mm (1.73 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713795 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22 mm LED Metal Pilot Light - 2PLB7LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details