Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND,5.5 MM 12VDC YELLOW,W/ BLK CHROME BEZEL 70011680

Description
Luminous Intensity 32 mcd, 20 mA, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption The high-grade panel mount LED indicators from EBT are a perfect alternative to all common indicators in relation to price and quality.
Description
Luminous Intensity 32 mcd, 20 mA, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption The high-grade panel mount LED indicators from EBT are a perfect alternative to all common indicators in relation to price and quality.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND,5.5 MM 12VDC YELLOW,W/ BLK CHROME BEZEL - 70011680 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND,5.5 MM 12VDC YELLOW,W/ BLK CHROME BEZEL
70011680
Indicator,Pnl-Mnt;LED IND,5.5 MM 12VDC YELLOW,W/ BLK CHROME BEZEL 70011680
Luminous Intensity 32 mcd, 20 mA, Panel Mount LED Indicator Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption The high-grade panel mount LED indicators from EBT are a perfect alternative to all common indicators in relation to price and quality.

Luminous Intensity 32 mcd, 20 mA, Panel Mount LED Indicator

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    The high-grade panel mount LED indicators from EBT are a perfect alternative to all common indicators in relation to price and quality.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011680
Product Name Indicator,Pnl-Mnt;LED IND,5.5 MM 12VDC YELLOW,W/ BLK CHROME BEZEL
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Quick Connect / Blade
Height 15 mm (0.5906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302259 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22 mm LED Metal Pilot Light - 2PLB7LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
2 suppliers
R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details