Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Blue;500mcd;14mmDia;24VDC;Solder/QC ;brt chrome(bezel) 70011648

Description
LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremly long lifetime Easy to install High degree of protection Low power consumption LED Indicators for a 8 + 0.2mm mounting hole are manufactured with high brightness coloured diffused 5mm LEDs. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Also useable
Description
LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremly long lifetime Easy to install High degree of protection Low power consumption LED Indicators for a 8 + 0.2mm mounting hole are manufactured with high brightness coloured diffused 5mm LEDs. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Also useable

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Blue;500mcd;14mmDia;24VDC;Solder/QC ;brt chrome(bezel)
70011648
Indicator,Pnl-Mnt;LED;Blue;500mcd;14mmDia;24VDC;Solder/QC ;brt chrome(bezel) 70011648
LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremly long lifetime Easy to install High degree of protection Low power consumption LED Indicators for a 8 + 0.2mm mounting hole are manufactured with high brightness coloured diffused 5mm LEDs. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Also useable

LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination

  • Shock and vibration proof
  • Extremly long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    LED Indicators for a 8 + 0.2mm mounting hole are manufactured with high brightness coloured diffused 5mm LEDs. These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer. Also useable
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011648
Product Name Indicator,Pnl-Mnt;LED;Blue;500mcd;14mmDia;24VDC;Solder/QC ;brt chrome(bezel)
Lamp Type LED Lamps
LED Color Blue
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1345533 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Solder Terminals; Faston, solder lug
View Details
22 mm Plastic Pilot Light - 3PLBR5L-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details