Allied Electronics, Inc. Indicator, Pnl-Mnt;LED;Green;8mm;24VDC;32mcd;Recessed Bezel;Satin Chrome 70011592

Description
32 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption M8 LED Indicator for 8 mm mounting holes. High brightness colored diffused T-1 3/4 LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, fitted with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal = anode; brass tinned terminal = cathode.
Description
32 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption M8 LED Indicator for 8 mm mounting holes. High brightness colored diffused T-1 3/4 LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, fitted with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal = anode; brass tinned terminal = cathode.

Suppliers

Company
Product
Description
Supplier Links
Indicator, Pnl-Mnt;LED;Green;8mm;24VDC;32mcd;Recessed Bezel;Satin Chrome - 70011592 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, Pnl-Mnt;LED;Green;8mm;24VDC;32mcd;Recessed Bezel;Satin Chrome
70011592
Indicator, Pnl-Mnt;LED;Green;8mm;24VDC;32mcd;Recessed Bezel;Satin Chrome 70011592
32 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator Shock and vibration proof Easy to install High degree of protection Low power consumption M8 LED Indicator for 8 mm mounting holes. High brightness colored diffused T-1 3/4 LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, fitted with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal = anode; brass tinned terminal = cathode.

32 mcd Luminous Intensity, 20 mA, Panel Mount LED Indicator

  • Shock and vibration proof
  • Easy to install
  • High degree of protection
  • Low power consumption
    M8 LED Indicator for 8 mm mounting holes. High brightness colored diffused T-1 3/4 LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, fitted with fixing nut and washer. Connection is by faston⁄solder tab terminals. Brass terminal = anode; brass tinned terminal = cathode.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011592
Product Name Indicator, Pnl-Mnt;LED;Green;8mm;24VDC;32mcd;Recessed Bezel;Satin Chrome
Lamp Type LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Height 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM5LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Surface
View Details
Specs
Lamp Type LED Lamps
View Details