Allied Electronics, Inc. Panel Meter, Digital; 115 VAC; Input: 2VDC; 1/8 DIN; Pos. Green Bklit 70009817

Description
Fits industry standard 1⁄8 DIN panel cutout. Depth behind panel less than 1". Meets NEMA 4, 12, and IPC 55 requirements for splash-proof and hose down. Auto polarity. Overrange indication. Common mode rejection greater than or equal to 100 dB at 50-60 Hz. 7 segment, 0.5" high, back lit 31⁄2 digit LCD display is readable in sunlight or under bright lights. High impact resistant polycarbonate case. Customer programmable, field scalable available in DC ranges. Specifications. Operating Temperature Range: –20°C to +60°C. User selectable decimal point and built-in screw terminals. All units require 115 VAC power except Loop Powered Process Meters. Accuracy: ± (0.1% + 1 count) typical. Green backlit background with dark numerals.
Description
Fits industry standard 1⁄8 DIN panel cutout. Depth behind panel less than 1". Meets NEMA 4, 12, and IPC 55 requirements for splash-proof and hose down. Auto polarity. Overrange indication. Common mode rejection greater than or equal to 100 dB at 50-60 Hz. 7 segment, 0.5" high, back lit 31⁄2 digit LCD display is readable in sunlight or under bright lights. High impact resistant polycarbonate case. Customer programmable, field scalable available in DC ranges. Specifications. Operating Temperature Range: –20°C to +60°C. User selectable decimal point and built-in screw terminals. All units require 115 VAC power except Loop Powered Process Meters. Accuracy: ± (0.1% + 1 count) typical. Green backlit background with dark numerals.

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Digital; 115 VAC; Input: 2VDC; 1/8 DIN; Pos. Green Bklit - 70009817 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter, Digital; 115 VAC; Input: 2VDC; 1/8 DIN; Pos. Green Bklit
70009817
Panel Meter, Digital; 115 VAC; Input: 2VDC; 1/8 DIN; Pos. Green Bklit 70009817
Fits industry standard 1⁄8 DIN panel cutout. Depth behind panel less than 1". Meets NEMA 4, 12, and IPC 55 requirements for splash-proof and hose down. Auto polarity. Overrange indication. Common mode rejection greater than or equal to 100 dB at 50-60 Hz. 7 segment, 0.5" high, back lit 31⁄2 digit LCD display is readable in sunlight or under bright lights. High impact resistant polycarbonate case. Customer programmable, field scalable available in DC ranges. Specifications. Operating Temperature Range: –20°C to +60°C. User selectable decimal point and built-in screw terminals. All units require 115 VAC power except Loop Powered Process Meters. Accuracy: ± (0.1% + 1 count) typical. Green backlit background with dark numerals.

Fits industry standard 1⁄8 DIN panel cutout. Depth behind panel less than 1". Meets NEMA 4, 12, and IPC 55 requirements for splash-proof and hose down. Auto polarity. Overrange indication. Common mode rejection greater than or equal to 100 dB at 50-60 Hz. 7 segment, 0.5" high, back lit 31⁄2 digit LCD display is readable in sunlight or under bright lights. High impact resistant polycarbonate case. Customer programmable, field scalable available in DC ranges. Specifications. Operating Temperature Range: –20°C to +60°C. User selectable decimal point and built-in screw terminals. All units require 115 VAC power except Loop Powered Process Meters.
Accuracy: ± (0.1% + 1 count) typical. Green backlit background with dark numerals.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70009817
Product Name Panel Meter, Digital; 115 VAC; Input: 2VDC; 1/8 DIN; Pos. Green Bklit
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LCD
Voltage Range 0.0 to 2 volts
Unlock Full Specs
to access all available technical data

Similar Products