Allied Electronics, Inc. Panel Meter;Volt;Reflective LCD;DPM=+5VDC; Range=0-200mVDC; Terminals=Solder Pad 70009803

Description
BL series DPMs feature 31⁄2 digits that read 1999 full scale. Big-Little digital meters have 1⁄2" high digits on high contrast liquid crystal displays and have auto polarity (–) displayed. Accuracy: (0.1% of full scale +2 counts). Resolution: 1 part in 2000. Decimal Points: User selectable. Mounting/Wiring: BL100 are window mounted with 13-pin terminals; BL130 are bezel mounted with 13-pin terminals, BL176 are flat pack DPMs with solder pad connectors. 176-BK is bezel-mounting kit for flat pack DPMs. 13-pin connector for BL series meters is 00-9309033-091. Backlit version is available upon request.
Description
BL series DPMs feature 31⁄2 digits that read 1999 full scale. Big-Little digital meters have 1⁄2" high digits on high contrast liquid crystal displays and have auto polarity (–) displayed. Accuracy: (0.1% of full scale +2 counts). Resolution: 1 part in 2000. Decimal Points: User selectable. Mounting/Wiring: BL100 are window mounted with 13-pin terminals; BL130 are bezel mounted with 13-pin terminals, BL176 are flat pack DPMs with solder pad connectors. 176-BK is bezel-mounting kit for flat pack DPMs. 13-pin connector for BL series meters is 00-9309033-091. Backlit version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
Panel Meter;Volt;Reflective LCD;DPM=+5VDC; Range=0-200mVDC; Terminals=Solder Pad - 70009803 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter;Volt;Reflective LCD;DPM=+5VDC; Range=0-200mVDC; Terminals=Solder Pad
70009803
Panel Meter;Volt;Reflective LCD;DPM=+5VDC; Range=0-200mVDC; Terminals=Solder Pad 70009803
BL series DPMs feature 31⁄2 digits that read 1999 full scale. Big-Little digital meters have 1⁄2" high digits on high contrast liquid crystal displays and have auto polarity (–) displayed. Accuracy: (0.1% of full scale +2 counts). Resolution: 1 part in 2000. Decimal Points: User selectable. Mounting/Wiring: BL100 are window mounted with 13-pin terminals; BL130 are bezel mounted with 13-pin terminals, BL176 are flat pack DPMs with solder pad connectors. 176-BK is bezel-mounting kit for flat pack DPMs. 13-pin connector for BL series meters is 00-9309033-091. Backlit version is available upon request.

BL series DPMs feature 31⁄2 digits that read 1999 full scale. Big-Little digital meters have 1⁄2" high digits on high contrast liquid crystal displays and have auto polarity (–) displayed. Accuracy: (0.1% of full scale +2 counts). Resolution: 1 part in 2000. Decimal Points: User selectable. Mounting/Wiring: BL100 are window mounted with 13-pin terminals; BL130 are bezel mounted with 13-pin terminals, BL176 are flat pack DPMs with solder pad connectors. 176-BK is bezel-mounting kit for flat pack DPMs. 13-pin connector for BL series meters is 00-9309033-091. Backlit version is available upon request.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70009803
Product Name Panel Meter;Volt;Reflective LCD;DPM=+5VDC; Range=0-200mVDC; Terminals=Solder Pad
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LCD
Voltage Range 0.0 to 0.2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details