Allied Electronics, Inc. AC VOLTMETERS, 0-300 VAC 70009756

Description
S Series Surface Mount. These clean-cut meters with straightforward design and pleasing aspect ratio are leaders of the line and will add distinction to any instrument or control panel. Meet or exceed performance required of ANSI C39/1-1981. Accuracy: ±2%. Tracking: ±11⁄2%. Repeatability: ±0.5%. Response Time: 1.5 seconds max. for all ranges except 0-50 μA which is 3.0 seconds max. Scale Arc: 100°. Shielding: Self shielding — no special calibration needed for steel or nonferrous panel mounting, including iron vane meters. Specifications are percent of full scale. Custom scales UL Recognized and special inputs available as custom orders. Bezels available for window mount. Large quantity pricing available.
Description
S Series Surface Mount. These clean-cut meters with straightforward design and pleasing aspect ratio are leaders of the line and will add distinction to any instrument or control panel. Meet or exceed performance required of ANSI C39/1-1981. Accuracy: ±2%. Tracking: ±11⁄2%. Repeatability: ±0.5%. Response Time: 1.5 seconds max. for all ranges except 0-50 μA which is 3.0 seconds max. Scale Arc: 100°. Shielding: Self shielding — no special calibration needed for steel or nonferrous panel mounting, including iron vane meters. Specifications are percent of full scale. Custom scales UL Recognized and special inputs available as custom orders. Bezels available for window mount. Large quantity pricing available.

Suppliers

Company
Product
Description
Supplier Links
AC VOLTMETERS, 0-300 VAC - 70009756 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC VOLTMETERS, 0-300 VAC
70009756
AC VOLTMETERS, 0-300 VAC 70009756
S Series Surface Mount. These clean-cut meters with straightforward design and pleasing aspect ratio are leaders of the line and will add distinction to any instrument or control panel. Meet or exceed performance required of ANSI C39/1-1981. Accuracy: ±2%. Tracking: ±11⁄2%. Repeatability: ±0.5%. Response Time: 1.5 seconds max. for all ranges except 0-50 μA which is 3.0 seconds max. Scale Arc: 100°. Shielding: Self shielding — no special calibration needed for steel or nonferrous panel mounting, including iron vane meters. Specifications are percent of full scale. Custom scales UL Recognized and special inputs available as custom orders. Bezels available for window mount. Large quantity pricing available.

S Series Surface Mount. These clean-cut meters with straightforward design and pleasing aspect ratio are leaders of the line and will add distinction to any instrument or control panel. Meet or exceed performance required of ANSI C39/1-1981. Accuracy: ±2%. Tracking: ±11⁄2%. Repeatability: ±0.5%. Response Time: 1.5 seconds max. for all ranges except 0-50 μA which is 3.0 seconds max. Scale Arc: 100°. Shielding: Self shielding — no special calibration needed for steel or nonferrous panel mounting, including iron vane meters. Specifications are percent of full scale. Custom scales UL Recognized and special inputs available as custom orders. Bezels available for window mount. Large quantity pricing available.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Voltmeters
Product Number 70009756
Product Name AC VOLTMETERS, 0-300 VAC
Measurement Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - A77544-000 - TE Connectivity
Specs
Form Factor Rack mount
Phase Single Phase
View Details
Presentor - Industrial Series Analogue Meter - R49W - Sifam
Specs
Form Factor Rack mount
Measurement Type AC
Phase Single Phase
View Details
Specs
Measurement Type DC; AC / DC
Standards and Certifications UL
DC Voltage 0.0 to 15 volts
View Details
Analog Power Meters - E37816-000 - TE Connectivity
Specs
Phase Single Phase
View Details