Allied Electronics, Inc. TRANSFORMER, CONTROL: 115/230V, 50/60HZ, 24VCT @4.00A, 12V @ 8.0A 70009012

Description
Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt Input Dual Secondaries for Series or Parallel Operation
Description
Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt Input Dual Secondaries for Series or Parallel Operation

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER, CONTROL: 115/230V, 50/60HZ, 24VCT @4.00A, 12V @ 8.0A - 70009012 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, CONTROL: 115/230V, 50/60HZ, 24VCT @4.00A, 12V @ 8.0A
70009012
TRANSFORMER, CONTROL: 115/230V, 50/60HZ, 24VCT @4.00A, 12V @ 8.0A 70009012
Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt Input Dual Secondaries for Series or Parallel Operation

Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies.
Features:

  • 50/60 Hertz Operation
  • Lug Connections
  • Meets NAFTA Requirements
  • Dual Primaries for 115 or 230 Volt Input
  • Dual Secondaries for Series or Parallel Operation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70009012
Product Name TRANSFORMER, CONTROL: 115/230V, 50/60HZ, 24VCT @4.00A, 12V @ 8.0A
Other Transformer Types / Applications Telecom
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5494-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 108K - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.25E8 Hz
View Details
Step Down Transformers - 2-1611450-6 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 30 VA
View Details