Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
ALLIED ELECTRONICS, INC.
70009004 -- TRANSFORMER;PRI:110-120V, 50/60HZ, 460 VCT @2.5 A, LEADS
Allied Electronics, Inc.
Transformer;Pri:110-120V, 50/60HZ, 460 VCT @2.5 A, Leads
70009004
Description
For new equipment or replacement use. 110-120 Volt AC Primaries 6 Inch Flexible Color-Coded Leads Meets NAFTA Requirements
Allied Electronics, Inc.
Done
Description
For new equipment or replacement use. 110-120 Volt AC Primaries 6 Inch Flexible Color-Coded Leads Meets NAFTA Requirements
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Pri:110-120V, 50/60HZ, 460 VCT @2.5 A, Leads
70009004
Transformer;Pri:110-120V, 50/60HZ, 460 VCT @2.5 A, Leads
70009004
For new equipment or replacement use. 110-120 Volt AC Primaries 6 Inch Flexible Color-Coded Leads Meets NAFTA Requirements
For new equipment or replacement use.
110-120 Volt AC Primaries
6 Inch Flexible Color-Coded Leads
Meets NAFTA Requirements
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Transformers
Product Number
70009004
Product Name
Transformer;Pri:110-120V, 50/60HZ, 460 VCT @2.5 A, Leads
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Pulse Transformers
ITNB-0239-D202
Specs
Category
Signal
Other Transformer Types / Applications
Pulse Transformers
Mounting
Chip Transformer
View Details
2
suppliers
Triad Magnetics
Power Xfmr 6.3Vct@6.0A 115/230V Chassis Mount W/leads Rohs Compliant Triad Magnetics
F318X
Specs
Category
Power
View Details
Rosenberg USA
Rosenberg 575V EC Transformer
W51-60047
Specs
Category
Signal
Other Transformer Types / Applications
Electronics
View Details
Shenzhen Xingkerong Technology Co., Ltd
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry
No.62043878897
Specs
Category
Power
Cooling Method
Air; Natural cooling
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Buck-Boost Transformers; Power Transformer; Three Phase Transformers
View Details