Allied Electronics, Inc. CONNECTOR,RF COAXIAL,V-BITE BNC JACK RECEPTACLE,PCB EDGE MOUNT,50 OHM 70000450

Description
BNC Jack, Phosphor Contact Material These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. BNC jack with polyethylene insulator. It lends itself to surface mount and through-hole soldering techniques. Because the connector locks into place both above and below the PCB it disperses rotational torque relief to the board and not the solder points.
Description
BNC Jack, Phosphor Contact Material These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. BNC jack with polyethylene insulator. It lends itself to surface mount and through-hole soldering techniques. Because the connector locks into place both above and below the PCB it disperses rotational torque relief to the board and not the solder points.

Suppliers

Company
Product
Description
Supplier Links
CONNECTOR,RF COAXIAL,V-BITE BNC JACK RECEPTACLE,PCB EDGE MOUNT,50 OHM - 70000450 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,RF COAXIAL,V-BITE BNC JACK RECEPTACLE,PCB EDGE MOUNT,50 OHM
70000450
CONNECTOR,RF COAXIAL,V-BITE BNC JACK RECEPTACLE,PCB EDGE MOUNT,50 OHM 70000450
BNC Jack, Phosphor Contact Material These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. BNC jack with polyethylene insulator. It lends itself to surface mount and through-hole soldering techniques. Because the connector locks into place both above and below the PCB it disperses rotational torque relief to the board and not the solder points.

BNC Jack, Phosphor Contact Material
These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels.
These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating.
BNC jack with polyethylene insulator. It lends itself to surface mount and through-hole soldering techniques. Because the connector locks into place both above and below the PCB it disperses rotational torque relief to the board and not the solder points.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70000450
Product Name CONNECTOR,RF COAXIAL,V-BITE BNC JACK RECEPTACLE,PCB EDGE MOUNT,50 OHM
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 2171-NEFU-D12G4-R3DW4-ND - DigiKey
Specs
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
ArmorConnect M35 Female Receptacle - 280-M35F-M1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details