Allied Electronics, Inc. Connector; RF; BNC; Right Angle; PCB Jack; Low-Profile; White 70000388

Description
These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms applications.
Description
These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms applications.

Suppliers

Company
Product
Description
Supplier Links
Connector; RF; BNC; Right Angle; PCB Jack; Low-Profile; White - 70000388 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; RF; BNC; Right Angle; PCB Jack; Low-Profile; White
70000388
Connector; RF; BNC; Right Angle; PCB Jack; Low-Profile; White 70000388
These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels. These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms applications.

These high quality RF connectors are approved for use by the major manufacturers of computer networks and are used extensively for all interconnecting and accessory cables and panels.
These popular BNC board jacks meet, or exceed the highest industry standards. They are available in many standard configurations as shown. Additional versions are available upon request. All isolated jacks are constructed with molded Valox, in White or Black, over nickel-plated zinc bodies. Contacts are Phosphor Bronze and plated with gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating.
These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms applications.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70000388
Product Name Connector; RF; BNC; Right Angle; PCB Jack; Low-Profile; White
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details