RS Components, Ltd. Castor Wheels 6960807

Description
Fixed castor 100mm,blue polyurethane
Request a Quote
Description
Fixed castor 100mm,blue polyurethane
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960807
Castor Wheels 6960807
Fixed castor 100mm,blue polyurethane

Fixed castor 100mm,blue polyurethane

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960807
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1965144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 198 lbs (90 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 149189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 149252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 1845856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details