RS Components, Ltd. Castor Wheels 6960793

Description
Braked castor 100mm dia., 12mm fixing
Request a Quote
Description
Braked castor 100mm dia., 12mm fixing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960793
Castor Wheels 6960793
Braked castor 100mm dia., 12mm fixing

Braked castor 100mm dia., 12mm fixing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960793
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1845856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 211525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2430381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 77.17 lbs (35 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 149233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 2.24 inch (57 mm)
View Details