RS Components, Ltd. Castor Wheels 6960790

Description
Castor 125mm dia., 12mm dia. fixing
Request a Quote
Description
Castor 125mm dia., 12mm dia. fixing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960790
Castor Wheels 6960790
Castor 125mm dia., 12mm dia. fixing

Castor 125mm dia., 12mm dia. fixing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960790
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 397 lbs (180 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 1830088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2535615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 149252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details