RS Components, Ltd. Castor Wheels 6960781

Description
Castor 100mm dia., 12mm dia. fixing
Request a Quote
Description
Castor 100mm dia., 12mm dia. fixing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960781
Castor Wheels 6960781
Castor 100mm dia., 12mm dia. fixing

Castor 100mm dia., 12mm dia. fixing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960781
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2823655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 149202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 211525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2270497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details