RS Components, Ltd. Castor Wheels 6949027

Description
Swivel castor,80mm
Request a Quote
Description
Swivel castor,80mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6949027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6949027
Castor Wheels 6949027
Swivel castor,80mm

Swivel castor,80mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6949027
Product Name Castor Wheels
Wheel Type Plastic; Thermoplastic
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.9055 inch (23 mm)
View Details
Castor Wheels - 2368437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 276 lbs (125 kg)
View Details
Castor Wheels - 2478196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2270582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details