RS Components, Ltd. Castor Wheels 6948989

Description
Swivel nylon castor + tyre 100mm 120kg
Request a Quote
Description
Swivel nylon castor + tyre 100mm 120kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948989
Castor Wheels 6948989
Swivel nylon castor + tyre 100mm 120kg

Swivel nylon castor + tyre 100mm 120kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948989
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1845858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2823655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 149201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 149273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.9055 inch (23 mm)
View Details