RS Components, Ltd. Castor Wheels 6948967

Description
Swivel castor braked,80mm 100kg
Request a Quote
Description
Swivel castor braked,80mm 100kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948967
Castor Wheels 6948967
Swivel castor braked,80mm 100kg

Swivel castor braked,80mm 100kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948967
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2391425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 149251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2270144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 149279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.97 inch (50 mm)
View Details