RS Components, Ltd. Castor Wheels 6948951

Description
Swivel castor,125mm 120kg
Request a Quote
Description
Swivel castor,125mm 120kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948951
Castor Wheels 6948951
Swivel castor,125mm 120kg

Swivel castor,125mm 120kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948951
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Castor Wheels - 2973893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 2535738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 1965172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details