RS Components, Ltd.
Castor Wheels
6948939
Description
Fixed castor,100mm 120kg
Request a Quote
Email Supplier
Description
Fixed castor,100mm 120kg
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
6948939 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Pur
|
|
Maximum Load
|
265 lbs (120 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Plastic; Polyamide
Features
Brake
Maximum Load
551 lbs (250 kg)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
331 lbs (150 kg)
View Details
Maximum Load
882 lbs (400 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.97 inch (50 mm)
View Details
Wheel Type
Pur
Features
Brake
Maximum Load
551 lbs (250 kg)
View Details