RS Components, Ltd. Castor Wheels 6948866

Description
Swivel castor braked,200mm 205kg
Request a Quote
Description
Swivel castor braked,200mm 205kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948866
Castor Wheels 6948866
Swivel castor braked,200mm 205kg

Swivel castor braked,200mm 205kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948866
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 211452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Metal
Maximum Load 165 lbs (75 kg)
View Details
Castor Wheels - 2270627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 2536393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 149276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.97 inch (50 mm)
View Details