RS Components, Ltd. Castor Wheels 6948787

Description
Rubber tyre swivel castor,125mm 120kg
Request a Quote
Description
Rubber tyre swivel castor,125mm 120kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948787
Castor Wheels 6948787
Rubber tyre swivel castor,125mm 120kg

Rubber tyre swivel castor,125mm 120kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948787
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 265 lbs (120 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2535536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 143 lbs (65 kg)
Wheel Diameter 2.56 inch (65 mm)
View Details
Castor Wheels - 2535930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2804695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 1.97 inch (50 mm)
Overall Height 2.83 inch (72 mm)
View Details