RS Components, Ltd. Castor Wheels 6948743

Description
Steel hub swivel castor,100mm 80kg
Request a Quote
Description
Steel hub swivel castor,100mm 80kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948743
Castor Wheels 6948743
Steel hub swivel castor,100mm 80kg

Steel hub swivel castor,100mm 80kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948743
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 211430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Metal
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2536400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 132 lbs (60 kg)
View Details
Castor Wheels - 149298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.97 inch (50 mm)
View Details