RS Components, Ltd. Castor Wheels 6948740

Description
Steel hub swivel castor,80mm 60kg
Request a Quote
Description
Steel hub swivel castor,80mm 60kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948740
Castor Wheels 6948740
Steel hub swivel castor,80mm 60kg

Steel hub swivel castor,80mm 60kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948740
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2270510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2270419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2012926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details