RS Components, Ltd. V & Wedge Belts 6877887

Description
XPA conti cogged wedge belt,982Lx13Wmm
Request a Quote
Description
XPA conti cogged wedge belt,982Lx13Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 6877887 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
6877887
V & Wedge Belts 6877887
XPA conti cogged wedge belt,982Lx13Wmm

XPA conti cogged wedge belt,982Lx13Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 6877887
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.92 inch (887.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 1739978 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 48.50 inch (1232.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2149741 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 11.26 inch (286.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1365353 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 15.28 inch (388.00 mm)
Belt Polyamide
View Details