RS Components, Ltd. V & Wedge Belts 6877862

Description
XPZ Conti cogged wedge belt,1202Lx10Wmm
Request a Quote
Description
XPZ Conti cogged wedge belt,1202Lx10Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 6877862 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
6877862
V & Wedge Belts 6877862
XPZ Conti cogged wedge belt,1202Lx10Wmm

XPZ Conti cogged wedge belt,1202Lx10Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 6877862
Product Name V & Wedge Belts
Belt Length 47.24 inch (1200.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739991 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 79.53 inch (2020.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1739976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 88.19 inch (2240.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
V & Wedge Belts - 2149765 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 15.28 inch (388.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1368344 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 28.82 inch (732.00 mm)
Belt Rubber; Pet, rubber
View Details